Vishay Intertechnology, Inc. Through Hole Resistors RNC55H3321FMRSL

Description
3.32 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
3.32 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H3321FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3321FMRSL-ND
Through Hole Resistors RNC55H3321FMRSL-ND
3.32 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.32 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 3.32K OHM 1/8W 1% AXIAL - RNC55H3321FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32K OHM 1/8W 1% AXIAL
RNC55H3321FMRSL
RES 3.32K OHM 1/8W 1% AXIAL RNC55H3321FMRSL
RES 3.32Kohm 1/8W 1% AXIAL

RES 3.32Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H3321FMRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H3321FMRSL
Through Hole Resistors RNC55H3321FMRSL
RES 3.32K OHM 1/8W 1% AXIAL

RES 3.32K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H3321FMRSL-ND RNC55H3321FMRSL RNC55H3321FMRSL
Product Name Through Hole Resistors RES 3.32K OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers