Vishay Intertechnology, Inc. RES 3.24K OHM 1/8W 1% AXIAL RNC55H3241FPRSL

Description
RES 3.24Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.24Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.24K OHM 1/8W 1% AXIAL - RNC55H3241FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.24K OHM 1/8W 1% AXIAL
RNC55H3241FPRSL
RES 3.24K OHM 1/8W 1% AXIAL RNC55H3241FPRSL
RES 3.24Kohm 1/8W 1% AXIAL

RES 3.24Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H3241FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3241FPRSL-ND
Through Hole Resistors RNC55H3241FPRSL-ND
3.24 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.24 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H3241FPRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H3241FPRSL
Through Hole Resistors RNC55H3241FPRSL
RES 3.24K OHM 1/8W 1% AXIAL

RES 3.24K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H3241FPRSL RNC55H3241FPRSL-ND RNC55H3241FPRSL
Product Name RES 3.24K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 3240 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 3.3 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details