Vishay Intertechnology, Inc. MF,1/8W,316K ,.1%,50PPM,S/.001%,T/R RNC55H3163BSRE6

Description
MF,1/8W,316K ,.1%,50PPM,S/.001%,T /R
Request a Quote Datasheet
Description
MF,1/8W,316K ,.1%,50PPM,S/.001%,T /R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,316K ,.1%,50PPM,S/.001%,T/R - RNC55H3163BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,316K ,.1%,50PPM,S/.001%,T/R
RNC55H3163BSRE6
MF,1/8W,316K ,.1%,50PPM,S/.001%,T/R RNC55H3163BSRE6
MF,1/8W,316K ,.1%,50PPM,S/.001%,T /R

MF,1/8W,316K ,.1%,50PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC55H3163BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3163BSRE6-ND
Through Hole Resistors RNC55H3163BSRE6-ND
316 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

316 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H3163BSRE6 RNC55H3163BSRE6-ND
Product Name MF,1/8W,316K ,.1%,50PPM,S/.001%,T/R Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details