Vishay Intertechnology, Inc. RES 32.4 OHM 1/8W .1% AXIAL RNC55H32R4BSRSL

Description
RES 32.4ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 32.4ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 32.4 OHM 1/8W .1% AXIAL - RNC55H32R4BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.4 OHM 1/8W .1% AXIAL
RNC55H32R4BSRSL
RES 32.4 OHM 1/8W .1% AXIAL RNC55H32R4BSRSL
RES 32.4ohm 1/8W .1% AXIAL

RES 32.4ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H32R4BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H32R4BSRSL-ND
Through Hole Resistors RNC55H32R4BSRSL-ND
32.4 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

32.4 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H32R4BSRSL RNC55H32R4BSRSL-ND
Product Name RES 32.4 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 32.4 ohms 32.4 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-BPR58C82LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details