Vishay Intertechnology, Inc. RES 3.32K OHM 1/8W 1% AXIAL RNC55H3321FSB14

Description
RES 3.32Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.32Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.32K OHM 1/8W 1% AXIAL - RNC55H3321FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32K OHM 1/8W 1% AXIAL
RNC55H3321FSB14
RES 3.32K OHM 1/8W 1% AXIAL RNC55H3321FSB14
RES 3.32Kohm 1/8W 1% AXIAL

RES 3.32Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H3321FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3321FSB14-ND
Through Hole Resistors RNC55H3321FSB14-ND
3.32 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.32 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,3.32Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 35H6512 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.32Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
35H6512
Resistor,metal Film,3.32Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 35H6512
Resistor,Metal Film,3.32KOhms,200WV ,1+/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,3.32KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H3321FSB14 RNC55H3321FSB14-ND 35H6512
Product Name RES 3.32K OHM 1/8W 1% AXIAL Through Hole Resistors Resistor,metal Film,3.32Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3320 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details