Vishay Intertechnology, Inc. RES 31.6K OHM 1/8W 1% AXIAL RNC55H3162FSRSL

Description
RES 31.6Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 31.6Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 31.6K OHM 1/8W 1% AXIAL - RNC55H3162FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.6K OHM 1/8W 1% AXIAL
RNC55H3162FSRSL
RES 31.6K OHM 1/8W 1% AXIAL RNC55H3162FSRSL
RES 31.6Kohm 1/8W 1% AXIAL

RES 31.6Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H3162FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3162FSRSL-ND
Through Hole Resistors RNC55H3162FSRSL-ND
31.6 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

31.6 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H3162FSRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H3162FSRSL
Through Hole Resistors RNC55H3162FSRSL
RES 31.6K OHM 1/8W 1% AXIAL

RES 31.6K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H3162FSRSL RNC55H3162FSRSL-ND RNC55H3162FSRSL
Product Name RES 31.6K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 31600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details