Vishay Intertechnology, Inc. RES 32K OHM 1/8W .5% AXIAL RNC55H3202DSBSL

Description
RES 32Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 32Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 32K OHM 1/8W .5% AXIAL - RNC55H3202DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32K OHM 1/8W .5% AXIAL
RNC55H3202DSBSL
RES 32K OHM 1/8W .5% AXIAL RNC55H3202DSBSL
RES 32Kohm 1/8W .5% AXIAL

RES 32Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H3202DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3202DSBSL-ND
Through Hole Resistors RNC55H3202DSBSL-ND
32 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

32 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H3202DSBSL RNC55H3202DSBSL-ND
Product Name RES 32K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 32000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details