Vishay Intertechnology, Inc. RES 3.28K OHM 1/8W .1% AXIAL RNC55H3281BSBSL

Description
RES 3.28Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.28Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.28K OHM 1/8W .1% AXIAL - RNC55H3281BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.28K OHM 1/8W .1% AXIAL
RNC55H3281BSBSL
RES 3.28K OHM 1/8W .1% AXIAL RNC55H3281BSBSL
RES 3.28Kohm 1/8W .1% AXIAL

RES 3.28Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H3281BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3281BSBSL-ND
Through Hole Resistors RNC55H3281BSBSL-ND
3.28 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.28 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H3281BSBSL RNC55H3281BSBSL-ND
Product Name RES 3.28K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3280 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details