Vishay Intertechnology, Inc. RES 332 OHM 1/8W .1% AXIAL RNC55H3320BSRSL

Description
RES 332ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 332ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 332 OHM 1/8W .1% AXIAL - RNC55H3320BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332 OHM 1/8W .1% AXIAL
RNC55H3320BSRSL
RES 332 OHM 1/8W .1% AXIAL RNC55H3320BSRSL
RES 332ohm 1/8W .1% AXIAL

RES 332ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H3320BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3320BSRSL-ND
Through Hole Resistors RNC55H3320BSRSL-ND
332 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

332 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H3320BSRSL RNC55H3320BSRSL-ND
Product Name RES 332 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 332 ohms 332 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1468293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details