Vishay Intertechnology, Inc. RES 32K OHM 1/8W .1% AXIAL RNC55H3202BSB14

Description
RES 32Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 32Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 32K OHM 1/8W .1% AXIAL - RNC55H3202BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32K OHM 1/8W .1% AXIAL
RNC55H3202BSB14
RES 32K OHM 1/8W .1% AXIAL RNC55H3202BSB14
RES 32Kohm 1/8W .1% AXIAL

RES 32Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H3202BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3202BSB14-ND
Through Hole Resistors RNC55H3202BSB14-ND
32 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

32 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H3202BSB14 RNC55H3202BSB14-ND
Product Name RES 32K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 32000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers