Vishay Intertechnology, Inc. RES 330K OHM 1/8W 1% AXIAL RNC55H3303FMB14

Description
RES 330Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 330Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 330K OHM 1/8W 1% AXIAL - RNC55H3303FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330K OHM 1/8W 1% AXIAL
RNC55H3303FMB14
RES 330K OHM 1/8W 1% AXIAL RNC55H3303FMB14
RES 330Kohm 1/8W 1% AXIAL

RES 330Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H3303FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3303FMB14-ND
Through Hole Resistors RNC55H3303FMB14-ND
330 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

330 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H3303FMB14 RNC55H3303FMB14-ND
Product Name RES 330K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 330000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1469506 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details