Vishay Precision Group RES 332 OHM 1/8W 1% AXIAL RNC55H3320FRRE6

Description
RES 332ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 332ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 332 OHM 1/8W 1% AXIAL - RNC55H3320FRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332 OHM 1/8W 1% AXIAL
RNC55H3320FRRE6
RES 332 OHM 1/8W 1% AXIAL RNC55H3320FRRE6
RES 332ohm 1/8W 1% AXIAL

RES 332ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H3320FRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3320FRRE6-ND
Through Hole Resistors RNC55H3320FRRE6-ND
332 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

332 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,332Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 07M5764 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,332Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
07M5764
Resistor,metal Film,332Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 07M5764
Resistor,Metal Film,332Ohms,200WV,1 +/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,332Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H3320FRRE6 RNC55H3320FRRE6-ND 07M5764
Product Name RES 332 OHM 1/8W 1% AXIAL Through Hole Resistors Resistor,metal Film,332Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 332 ohms 332 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details