Vishay Intertechnology, Inc. Through Hole Resistors RNC55H3221BSB14

Description
3.22 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
3.22 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H3221BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3221BSB14-ND
Through Hole Resistors RNC55H3221BSB14-ND
3.22 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.22 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 3.22K OHM 1/8W .1% AXIAL - RNC55H3221BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.22K OHM 1/8W .1% AXIAL
RNC55H3221BSB14
RES 3.22K OHM 1/8W .1% AXIAL RNC55H3221BSB14
RES 3.22Kohm 1/8W .1% AXIAL

RES 3.22Kohm 1/8W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC55H3221BSB14-ND RNC55H3221BSB14
Product Name Through Hole Resistors RES 3.22K OHM 1/8W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details