Vishay Intertechnology, Inc. RES 32.4 OHM 1/8W 1% AXIAL RNC55H32R4FSBSL

Description
RES 32.4ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 32.4ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 32.4 OHM 1/8W 1% AXIAL - RNC55H32R4FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.4 OHM 1/8W 1% AXIAL
RNC55H32R4FSBSL
RES 32.4 OHM 1/8W 1% AXIAL RNC55H32R4FSBSL
RES 32.4ohm 1/8W 1% AXIAL

RES 32.4ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H32R4FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H32R4FSBSL-ND
Through Hole Resistors RNC55H32R4FSBSL-ND
32.4 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

32.4 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H32R4FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H32R4FSBSL
Through Hole Resistors RNC55H32R4FSBSL
RES 32.4 OHM 1/8W 1% AXIAL

RES 32.4 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H32R4FSBSL RNC55H32R4FSBSL-ND RNC55H32R4FSBSL
Product Name RES 32.4 OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 32.4 ohms 32.4 ohms 32.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.33 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details