Vishay Intertechnology, Inc. RES 32.2 OHM 1/8W 1% AXIAL RNC55H32R2FSR36

Description
RES 32.2ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 32.2ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 32.2 OHM 1/8W 1% AXIAL - RNC55H32R2FSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.2 OHM 1/8W 1% AXIAL
RNC55H32R2FSR36
RES 32.2 OHM 1/8W 1% AXIAL RNC55H32R2FSR36
RES 32.2ohm 1/8W 1% AXIAL

RES 32.2ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H32R2FSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H32R2FSR36-ND
Through Hole Resistors RNC55H32R2FSR36-ND
32.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

32.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H32R2FSR36 RNC55H32R2FSR36-ND
Product Name RES 32.2 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 32.2 ohms 32.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details