Vishay Precision Group MF,1/8W,32.4K,1%,50PPM,S/.001%,T/R RNC55H3242FSRE6

Description
MF,1/8W,32.4K,1%,50P PM,S/.001%,T/R
Request a Quote Datasheet
Description
MF,1/8W,32.4K,1%,50P PM,S/.001%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,32.4K,1%,50PPM,S/.001%,T/R - RNC55H3242FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,32.4K,1%,50PPM,S/.001%,T/R
RNC55H3242FSRE6
MF,1/8W,32.4K,1%,50PPM,S/.001%,T/R RNC55H3242FSRE6
MF,1/8W,32.4K,1%,50P PM,S/.001%,T/R

MF,1/8W,32.4K,1%,50PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC55H3242FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3242FSRE6-ND
Through Hole Resistors RNC55H3242FSRE6-ND
32.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

32.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,32.4Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 07M5708 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,32.4Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
07M5708
Resistor,metal Film,32.4Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 07M5708
Resistor,Metal Film,32.4KOhms,200WV ,1+/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,32.4KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H3242FSRE6 RNC55H3242FSRE6-ND 07M5708
Product Name MF,1/8W,32.4K,1%,50PPM,S/.001%,T/R Through Hole Resistors Resistor,metal Film,32.4Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1370 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details