Vishay Intertechnology, Inc. Through Hole Resistors RNC55H3321FRB14

Description
3.32 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
3.32 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H3321FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3321FRB14-ND
Through Hole Resistors RNC55H3321FRB14-ND
3.32 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.32 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 3.32K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk - RNC55H3321FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 3.32K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
RNC55H3321FRB14
Res Metal Film 3.32K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk RNC55H3321FRB14
Res Metal Film 3.32K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 3.32K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Resistor,metal Film,3.32Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 73H5872 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.32Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
73H5872
Resistor,metal Film,3.32Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 73H5872
Resistor,Metal Film,3.32KOhms,200WV ,1+/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,3.32KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H3321FRB14-ND RNC55H3321FRB14 73H5872
Product Name Through Hole Resistors Res Metal Film 3.32K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk Resistor,metal Film,3.32Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details