Vishay Precision Group RES 3.16K OHM 1/8W 1% AXIAL RNC55H3161FRRE6

Description
RES 3.16Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.16Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.16K OHM 1/8W 1% AXIAL - RNC55H3161FRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.16K OHM 1/8W 1% AXIAL
RNC55H3161FRRE6
RES 3.16K OHM 1/8W 1% AXIAL RNC55H3161FRRE6
RES 3.16Kohm 1/8W 1% AXIAL

RES 3.16Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H3161FRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3161FRRE6-ND
Through Hole Resistors RNC55H3161FRRE6-ND
3.16 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.16 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,3.16Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 07M5598 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.16Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
07M5598
Resistor,metal Film,3.16Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 07M5598
Resistor,Metal Film,3.16KOhms,200WV ,1+/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,3.16KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H3161FRRE6 RNC55H3161FRRE6-ND 07M5598
Product Name RES 3.16K OHM 1/8W 1% AXIAL Through Hole Resistors Resistor,metal Film,3.16Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3160 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722196 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers