Vishay Intertechnology, Inc. RES 316K OHM 1/8W 1% AXIAL RNC55H3163FSBSL

Description
RES 316Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 316Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 316K OHM 1/8W 1% AXIAL - RNC55H3163FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316K OHM 1/8W 1% AXIAL
RNC55H3163FSBSL
RES 316K OHM 1/8W 1% AXIAL RNC55H3163FSBSL
RES 316Kohm 1/8W 1% AXIAL

RES 316Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H3163FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3163FSBSL-ND
Through Hole Resistors RNC55H3163FSBSL-ND
316 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

316 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H3163FSBSL RNC55H3163FSBSL-ND
Product Name RES 316K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 316000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details