Vishay Precision Group RES 3.32K OHM 1/8W .1% AXIAL RNC55H3321BSB14

Description
RES 3.32Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.32Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.32K OHM 1/8W .1% AXIAL - RNC55H3321BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32K OHM 1/8W .1% AXIAL
RNC55H3321BSB14
RES 3.32K OHM 1/8W .1% AXIAL RNC55H3321BSB14
RES 3.32Kohm 1/8W .1% AXIAL

RES 3.32Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H3321BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3321BSB14-ND
Through Hole Resistors RNC55H3321BSB14-ND
3.32 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.32 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,3.32Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 04F7655 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.32Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
04F7655
Resistor,metal Film,3.32Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 04F7655
Resistor,Metal Film,3.32KOhms,200WV ,.1+/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,3.32KOhms,200WV,.1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H3321BSB14 RNC55H3321BSB14-ND 04F7655
Product Name RES 3.32K OHM 1/8W .1% AXIAL Through Hole Resistors Resistor,metal Film,3.32Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3320 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details