Vishay Intertechnology, Inc. RES 3.24K OHM 1/8W .5% AXIAL RNC55H3241DSRE6

Description
RES 3.24Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 3.24Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.24K OHM 1/8W .5% AXIAL - RNC55H3241DSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.24K OHM 1/8W .5% AXIAL
RNC55H3241DSRE6
RES 3.24K OHM 1/8W .5% AXIAL RNC55H3241DSRE6
RES 3.24Kohm 1/8W .5% AXIAL

RES 3.24Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H3241DSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3241DSRE6-ND
Through Hole Resistors RNC55H3241DSRE6-ND
3.24 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.24 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H3241DSRE6 RNC55H3241DSRE6-ND
Product Name RES 3.24K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3240 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R1R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers