Vishay Intertechnology, Inc. Res Metal Film 23.7 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R RNC55H23R7DSRE7

Description
Res Metal Film 23.7 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 23.7 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 23.7 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R - RNC55H23R7DSRE7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 23.7 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
RNC55H23R7DSRE7
Res Metal Film 23.7 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R RNC55H23R7DSRE7
Res Metal Film 23.7 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 23.7 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC55H23R7DSRE7TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC55H23R7DSRE7TR-ND
Through Hole Resistors 541-RNC55H23R7DSRE7TR-ND
23.7 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

23.7 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H23R7DSRE7 541-RNC55H23R7DSRE7TR-ND
Product Name Res Metal Film 23.7 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 to 1.00E-3 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers