Vishay Intertechnology, Inc. RES 240 OHM 1/8W .5% AXIAL RNC55H2400DSBSL

Description
RES 240ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 240ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 240 OHM 1/8W .5% AXIAL - RNC55H2400DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 240 OHM 1/8W .5% AXIAL
RNC55H2400DSBSL
RES 240 OHM 1/8W .5% AXIAL RNC55H2400DSBSL
RES 240ohm 1/8W .5% AXIAL

RES 240ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2400DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2400DSBSL-ND
Through Hole Resistors RNC55H2400DSBSL-ND
240 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

240 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H2400DSBSL RNC55H2400DSBSL-ND
Product Name RES 240 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 240 ohms 240 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details