Vishay Intertechnology, Inc. RES 249 OHM 1/8W 1% AXIAL RNC55H2490FPBSL

Description
RES 249ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 249ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 249 OHM 1/8W 1% AXIAL - RNC55H2490FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249 OHM 1/8W 1% AXIAL
RNC55H2490FPBSL
RES 249 OHM 1/8W 1% AXIAL RNC55H2490FPBSL
RES 249ohm 1/8W 1% AXIAL

RES 249ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2490FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2490FPBSL-ND
Through Hole Resistors RNC55H2490FPBSL-ND
249 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

249 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H2490FPBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H2490FPBSL
Through Hole Resistors RNC55H2490FPBSL
RES 249 OHM 1/8W 1% AXIAL

RES 249 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H2490FPBSL RNC55H2490FPBSL-ND RNC55H2490FPBSL
Product Name RES 249 OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 249 ohms 249 ohms 249 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details