Vishay Intertechnology, Inc. RES 240K OHM 1/8W .5% AXIAL RNC55H2403DSB14

Description
RES 240Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 240Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 240K OHM 1/8W .5% AXIAL - RNC55H2403DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 240K OHM 1/8W .5% AXIAL
RNC55H2403DSB14
RES 240K OHM 1/8W .5% AXIAL RNC55H2403DSB14
RES 240Kohm 1/8W .5% AXIAL

RES 240Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2403DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2403DSB14-ND
Through Hole Resistors RNC55H2403DSB14-ND
240 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

240 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H2403DSB14 RNC55H2403DSB14-ND
Product Name RES 240K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 240000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1260436 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers