Vishay Intertechnology, Inc. RES 241 OHM 1/8W .1% AXIAL RNC55H2410BSRE6

Description
RES 241ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 241ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 241 OHM 1/8W .1% AXIAL - RNC55H2410BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 241 OHM 1/8W .1% AXIAL
RNC55H2410BSRE6
RES 241 OHM 1/8W .1% AXIAL RNC55H2410BSRE6
RES 241ohm 1/8W .1% AXIAL

RES 241ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2410BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2410BSRE6-ND
Through Hole Resistors RNC55H2410BSRE6-ND
241 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

241 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H2410BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H2410BSRE6
Through Hole Resistors RNC55H2410BSRE6
RES 241 OHM 1/8W .1% AXIAL

RES 241 OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H2410BSRE6 RNC55H2410BSRE6-ND RNC55H2410BSRE6
Product Name RES 241 OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 241 ohms 241 ohms 241 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311254 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details