Vishay Intertechnology, Inc. 0.1W 10W Resistor RNC55H2432FSR36

Description
Res Metal Film 24.3K Ohm 1% 0.1W(1/10W) ±50ppm/°C 0.001% Epoxy AXL T/R Product overview: RNC55H2432FSR36 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNC55H2432FSR36 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Film 24.3K Ohm 1% 0.1W(1/10W) ±50ppm/°C 0.001% Epoxy AXL T/R Product overview: RNC55H2432FSR36 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNC55H2432FSR36 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.1W 10W Resistor - 53-RNC55H2432FSR36 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.1W 10W Resistor
53-RNC55H2432FSR36
0.1W 10W Resistor 53-RNC55H2432FSR36
Res Metal Film 24.3K Ohm 1% 0.1W(1/10W) ±50ppm/°C 0.001% Epoxy AXL T/R Product overview: RNC55H2432FSR36 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNC55H2432FSR36 can be used for catalog matching and distributor lookup.

Res Metal Film 24.3K Ohm 1% 0.1W(1/10W) ±50ppm/°C 0.001% Epoxy AXL T/R Product overview: RNC55H2432FSR36 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNC55H2432FSR36 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - RNC55H2432FSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2432FSR36-ND
Through Hole Resistors RNC55H2432FSR36-ND
24.3 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

24.3 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Laguna Hills, CA, United States
Through Hole Resistors - RNC55H2432FSR36
793316-RNC55H2432FSR36
Through Hole Resistors - RNC55H2432FSR36 793316-RNC55H2432FSR36
Manufacturer: Vishay Dale Win Source Part Number: 793316-RNC55H2432FSR 36 Series: Military, MIL-PRF-55182/01, RNC55 Packaging: Reel package Operating Temperature Range: -65°C ~ 175°C Features: Military, Moisture Resistant, Weldable Package: Axial Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Failure Rate: S (0.001%) Power (Watts): 0.125W, 1/8W Resistance (Ohms): 24.3k Composition: Metal Film Number of Terminations: 2 Family Name: ERC Categories: Resistors Dimension: 0.094" Dia x 0.250" L (2.39mm x 6.35mm) Manufacturer Package: Axial Alternative Parts (Cross-Reference): RC55Y-24K3FI CECC 40101-004JY; RNS1/8ECT52R2432F; RN55D2432F; RNS1/8DL2432F; Introduction Date: June 20, 2007 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Dale
Win Source Part Number: 793316-RNC55H2432FSR36
Series: Military, MIL-PRF-55182/01, RNC55
Packaging: Reel package
Operating Temperature Range: -65°C ~ 175°C
Features: Military, Moisture Resistant, Weldable
Package: Axial
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Failure Rate: S (0.001%)
Power (Watts): 0.125W, 1/8W
Resistance (Ohms): 24.3k
Composition: Metal Film
Number of Terminations: 2
Family Name: ERC
Categories: Resistors
Dimension: 0.094" Dia x 0.250" L (2.39mm x 6.35mm)
Manufacturer Package: Axial
Alternative Parts (Cross-Reference): RC55Y-24K3FI CECC 40101-004JY; RNS1/8ECT52R2432F; RN55D2432F; RNS1/8DL2432F;
Introduction Date: June 20, 2007
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Res Metal Film 24.3K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R - RNC55H2432FSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 24.3K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
RNC55H2432FSR36
Res Metal Film 24.3K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R RNC55H2432FSR36
Res Metal Film 24.3K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 24.3K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site
Resistor,metal Film,24.3Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 07M4659 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,24.3Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
07M4659
Resistor,metal Film,24.3Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 07M4659
Resistor,Metal Film,24.3KOhms,200WV ,1+/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,24.3KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 53-RNC55H2432FSR36 RNC55H2432FSR36-ND 793316-RNC55H2432FSR36 RNC55H2432FSR36 07M4659
Product Name 0.1W 10W Resistor Through Hole Resistors Through Hole Resistors - RNC55H2432FSR36 Res Metal Film 24.3K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R Resistor,metal Film,24.3Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Technology / Construction Metal Film MetalFilm MetalFilm MetalFilm MetalFilm
Resistance Range 24300 ohms 24300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 to 1.00E-3 +/- %
Power Rating 0.1000 watts 0.1250 watts 0.1250 watts 8 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C681J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details