Vishay Intertechnology, Inc. RES 243 OHM 1/8W .1% AXIAL RNC55H2430BRB14

Description
RES 243ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 243ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 243 OHM 1/8W .1% AXIAL - RNC55H2430BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243 OHM 1/8W .1% AXIAL
RNC55H2430BRB14
RES 243 OHM 1/8W .1% AXIAL RNC55H2430BRB14
RES 243ohm 1/8W .1% AXIAL

RES 243ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2430BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2430BRB14-ND
Through Hole Resistors RNC55H2430BRB14-ND
243 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

243 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H2430BRB14 RNC55H2430BRB14-ND
Product Name RES 243 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 243 ohms 243 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details