Vishay Intertechnology, Inc. MF,1/8W,2.49K ,.1%,50PPM,S/.001%,T/R RNC55H2491BSRE6

Description
MF,1/8W,2.49K ,.1%,50PPM,S/.001%,T /R
Request a Quote Datasheet
Description
MF,1/8W,2.49K ,.1%,50PPM,S/.001%,T /R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,2.49K ,.1%,50PPM,S/.001%,T/R - RNC55H2491BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,2.49K ,.1%,50PPM,S/.001%,T/R
RNC55H2491BSRE6
MF,1/8W,2.49K ,.1%,50PPM,S/.001%,T/R RNC55H2491BSRE6
MF,1/8W,2.49K ,.1%,50PPM,S/.001%,T /R

MF,1/8W,2.49K ,.1%,50PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC55H2491BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2491BSRE6-ND
Through Hole Resistors RNC55H2491BSRE6-ND
2.49 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.49 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H2491BSRE6 RNC55H2491BSRE6-ND
Product Name MF,1/8W,2.49K ,.1%,50PPM,S/.001%,T/R Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details