Vishay Precision Group 0.1W 10W Resistor RNC55H2432FSB14

Description
Res Metal Film 24.3K Ohm 1% 0.1W(1/10W) ±50ppm/°C 0.001% Epoxy AXL Bulk Product overview: RNC55H2432FSB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNC55H2432FSB14 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Film 24.3K Ohm 1% 0.1W(1/10W) ±50ppm/°C 0.001% Epoxy AXL Bulk Product overview: RNC55H2432FSB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNC55H2432FSB14 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.1W 10W Resistor - 53-RNC55H2432FSB14 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.1W 10W Resistor
53-RNC55H2432FSB14
0.1W 10W Resistor 53-RNC55H2432FSB14
Res Metal Film 24.3K Ohm 1% 0.1W(1/10W) ±50ppm/°C 0.001% Epoxy AXL Bulk Product overview: RNC55H2432FSB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNC55H2432FSB14 can be used for catalog matching and distributor lookup.

Res Metal Film 24.3K Ohm 1% 0.1W(1/10W) ±50ppm/°C 0.001% Epoxy AXL Bulk Product overview: RNC55H2432FSB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNC55H2432FSB14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MF,1/8W,24.3K ,1%,50PPM,S/.001%,BULK - RNC55H2432FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,24.3K ,1%,50PPM,S/.001%,BULK
RNC55H2432FSB14
MF,1/8W,24.3K ,1%,50PPM,S/.001%,BULK RNC55H2432FSB14
MF,1/8W,24.3K ,1%,50PPM,S/.001%,BU LK

MF,1/8W,24.3K ,1%,50PPM,S/.001%,BULK

Supplier's Site
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1088809-RNC55H2432FSB14
Resistors - Through Hole Resistors 1088809-RNC55H2432FSB14
Win Source Part Number: 1088809-RNC55H2432FS B14 Category: Resistors>Through Hole Resistors Series: Military, MIL-PRF-55182/01, RNC55 Features: Military, Moisture Resistant, Weldable Package: Bulk Standard Package: 100 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Failure Rate: S (0.001%) Power (Watts): 0.125W, 1/8W Composition: Metal Film Number of Terminations: 2 Resistance: 24.3 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 175°C Dimension: 0.094" Dia x 0.250" L (2.39mm x 6.35mm) Alternative Parts (Cross-Reference): RN60C2432FB14; RN55C2432FB14; MRS25000C2432FC100; RNC50H2432FSB14; LR1F22K1; RNC55H2372FSB14; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Dale Other Names: RNC55H2432FSB14-MIL Base Product Number: RNC55 RoHS Status: RoHS non-compliant

Win Source Part Number: 1088809-RNC55H2432FSB14
Category: Resistors>Through Hole Resistors
Series: Military, MIL-PRF-55182/01, RNC55
Features: Military, Moisture Resistant, Weldable
Package: Bulk
Standard Package: 100
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Failure Rate: S (0.001%)
Power (Watts): 0.125W, 1/8W
Composition: Metal Film
Number of Terminations: 2
Resistance: 24.3 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 175°C
Dimension: 0.094" Dia x 0.250" L (2.39mm x 6.35mm)
Alternative Parts (Cross-Reference): RN60C2432FB14; RN55C2432FB14; MRS25000C2432FC100; RNC50H2432FSB14; LR1F22K1; RNC55H2372FSB14;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: Vishay Dale
Other Names: RNC55H2432FSB14-MIL
Base Product Number: RNC55
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Through Hole Resistors - RNC55H2432FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2432FSB14-ND
Through Hole Resistors RNC55H2432FSB14-ND
24.3 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

24.3 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,24.3Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 29H3236 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,24.3Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
29H3236
Resistor,metal Film,24.3Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 29H3236
Resistor,Metal Film,24.3KOhms,200WV ,1+/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,24.3KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 53-RNC55H2432FSB14 RNC55H2432FSB14 1088809-RNC55H2432FSB14 RNC55H2432FSB14-ND 29H3236
Product Name 0.1W 10W Resistor MF,1/8W,24.3K ,1%,50PPM,S/.001%,BULK Resistors - Through Hole Resistors Through Hole Resistors Resistor,metal Film,24.3Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Technology / Construction Metal Film MetalFilm MetalFilm MetalFilm
Resistance Range 24300 ohms 24300 ohms
Tolerance 1 +/- % 1 to 1.00E-3 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 8 watts 0.1250 watts 0.1250 watts
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614970-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details