Vishay Intertechnology, Inc. Through Hole Resistors RNC55H2431FRBSL

Description
2.43 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
2.43 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H2431FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2431FRBSL-ND
Through Hole Resistors RNC55H2431FRBSL-ND
2.43 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.43 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 2.43K OHM 1/8W 1% AXIAL - RNC55H2431FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.43K OHM 1/8W 1% AXIAL
RNC55H2431FRBSL
RES 2.43K OHM 1/8W 1% AXIAL RNC55H2431FRBSL
RES 2.43Kohm 1/8W 1% AXIAL

RES 2.43Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2431FRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H2431FRBSL
Through Hole Resistors RNC55H2431FRBSL
RES 2.43K OHM 1/8W 1% AXIAL

RES 2.43K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H2431FRBSL-ND RNC55H2431FRBSL RNC55H2431FRBSL
Product Name Through Hole Resistors RES 2.43K OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details