Vishay Intertechnology, Inc. RES 249 OHM 1/8W 1% AXIAL RNC55H2490FPRSL

Description
RES 249ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 249ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 249 OHM 1/8W 1% AXIAL - RNC55H2490FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249 OHM 1/8W 1% AXIAL
RNC55H2490FPRSL
RES 249 OHM 1/8W 1% AXIAL RNC55H2490FPRSL
RES 249ohm 1/8W 1% AXIAL

RES 249ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2490FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2490FPRSL-ND
Through Hole Resistors RNC55H2490FPRSL-ND
249 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

249 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H2490FPRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H2490FPRSL
Through Hole Resistors RNC55H2490FPRSL
RES 249 OHM 1/8W 1% AXIAL

RES 249 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H2490FPRSL RNC55H2490FPRSL-ND RNC55H2490FPRSL
Product Name RES 249 OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 249 ohms 249 ohms 249 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details