Vishay Intertechnology, Inc. RES 249 OHM 1/8W 1% AXIAL RNC55H2490FRBSL

Description
RES 249ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 249ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 249 OHM 1/8W 1% AXIAL - RNC55H2490FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249 OHM 1/8W 1% AXIAL
RNC55H2490FRBSL
RES 249 OHM 1/8W 1% AXIAL RNC55H2490FRBSL
RES 249ohm 1/8W 1% AXIAL

RES 249ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2490FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2490FRBSL-ND
Through Hole Resistors RNC55H2490FRBSL-ND
249 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

249 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H2490FRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H2490FRBSL
Through Hole Resistors RNC55H2490FRBSL
RES 249 OHM 1/8W 1% AXIAL

RES 249 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H2490FRBSL RNC55H2490FRBSL-ND RNC55H2490FRBSL
Product Name RES 249 OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 249 ohms 249 ohms 249 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details