Vishay Intertechnology, Inc. RES 243 OHM 1/8W .5% AXIAL RNC55H2430DSBSL

Description
RES 243ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 243ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 243 OHM 1/8W .5% AXIAL - RNC55H2430DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243 OHM 1/8W .5% AXIAL
RNC55H2430DSBSL
RES 243 OHM 1/8W .5% AXIAL RNC55H2430DSBSL
RES 243ohm 1/8W .5% AXIAL

RES 243ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2430DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2430DSBSL-ND
Through Hole Resistors RNC55H2430DSBSL-ND
243 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

243 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H2430DSBSL RNC55H2430DSBSL-ND
Product Name RES 243 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 243 ohms 243 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details