Vishay Intertechnology, Inc. RES 240 OHM 1/8W .1% AXIAL RNC55H2400BRBSL

Description
RES 240ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 240ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 240 OHM 1/8W .1% AXIAL - RNC55H2400BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 240 OHM 1/8W .1% AXIAL
RNC55H2400BRBSL
RES 240 OHM 1/8W .1% AXIAL RNC55H2400BRBSL
RES 240ohm 1/8W .1% AXIAL

RES 240ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2400BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2400BRBSL-ND
Through Hole Resistors RNC55H2400BRBSL-ND
240 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

240 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H2400BRBSL RNC55H2400BRBSL-ND
Product Name RES 240 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 240 ohms 240 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details