Vishay Precision Group RES 246 OHM 1/8W .5% AXIAL RNC55H2460DSRE6

Description
RES 246ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 246ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 246 OHM 1/8W .5% AXIAL - RNC55H2460DSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 246 OHM 1/8W .5% AXIAL
RNC55H2460DSRE6
RES 246 OHM 1/8W .5% AXIAL RNC55H2460DSRE6
RES 246ohm 1/8W .5% AXIAL

RES 246ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2460DSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2460DSRE6-ND
Through Hole Resistors RNC55H2460DSRE6-ND
246 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

246 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H2460DSRE6 RNC55H2460DSRE6-ND
Product Name RES 246 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 246 ohms 246 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614707-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details