2.43 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 2.43Kohm 1/8W 1% AXIAL
Resistor,Metal Film,2.43KOhms,200WV
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNC55H2431FSR36-ND | RNC55H2431FSR36 | 07M4645 |
| Product Name | Through Hole Resistors | RES 2.43K OHM 1/8W 1% AXIAL | Resistor,metal Film,2.43Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Tolerance | 1 +/- % | 1 +/- % |