Vishay Precision Group RES 243 OHM 1/8W 1% AXIAL RNC55H2430FSB14

Description
RES 243ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 243ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 243 OHM 1/8W 1% AXIAL - RNC55H2430FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243 OHM 1/8W 1% AXIAL
RNC55H2430FSB14
RES 243 OHM 1/8W 1% AXIAL RNC55H2430FSB14
RES 243ohm 1/8W 1% AXIAL

RES 243ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-RNC55H2430FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC55H2430FSB14-ND
Through Hole Resistors 541-RNC55H2430FSB14-ND
243 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

243 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,243Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 07M4623 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,243Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
07M4623
Resistor,metal Film,243Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 07M4623
Resistor,Metal Film,243Ohms,200WV,1 +/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,243Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H2430FSB14 541-RNC55H2430FSB14-ND 07M4623
Product Name RES 243 OHM 1/8W 1% AXIAL Through Hole Resistors Resistor,metal Film,243Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 243 ohms 243 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614965-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15000 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details