Vishay Intertechnology, Inc. MF,1/8W,240,.5%,50PPM,S/.001%,BULK RNC55H2400DSB14

Description
MF,1/8W,240,.5%,50PP M,S/.001%,BULK
Request a Quote Datasheet
Description
MF,1/8W,240,.5%,50PP M,S/.001%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,240,.5%,50PPM,S/.001%,BULK - RNC55H2400DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,240,.5%,50PPM,S/.001%,BULK
RNC55H2400DSB14
MF,1/8W,240,.5%,50PPM,S/.001%,BULK RNC55H2400DSB14
MF,1/8W,240,.5%,50PP M,S/.001%,BULK

MF,1/8W,240,.5%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC55H2400DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2400DSB14-ND
Through Hole Resistors RNC55H2400DSB14-ND
240 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

240 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H2400DSB14 RNC55H2400DSB14-ND
Product Name MF,1/8W,240,.5%,50PPM,S/.001%,BULK Through Hole Resistors
Tolerance 0.5000 to 1.00E-3 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details