Vishay Intertechnology, Inc. RES 242K OHM 1/8W .1% AXIAL RNC55H2423BSB14

Description
RES 242Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 242Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 242K OHM 1/8W .1% AXIAL - RNC55H2423BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 242K OHM 1/8W .1% AXIAL
RNC55H2423BSB14
RES 242K OHM 1/8W .1% AXIAL RNC55H2423BSB14
RES 242Kohm 1/8W .1% AXIAL

RES 242Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2423BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2423BSB14-ND
Through Hole Resistors RNC55H2423BSB14-ND
242 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

242 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H2423BSB14 RNC55H2423BSB14-ND
Product Name RES 242K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 242000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers