Vishay Intertechnology, Inc. RES 23.2 OHM 1/8W 1% AXIAL RNC55H23R2FSBSL

Description
RES 23.2ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 23.2ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.2 OHM 1/8W 1% AXIAL - RNC55H23R2FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.2 OHM 1/8W 1% AXIAL
RNC55H23R2FSBSL
RES 23.2 OHM 1/8W 1% AXIAL RNC55H23R2FSBSL
RES 23.2ohm 1/8W 1% AXIAL

RES 23.2ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H23R2FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H23R2FSBSL-ND
Through Hole Resistors RNC55H23R2FSBSL-ND
23.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

23.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H23R2FSBSL RNC55H23R2FSBSL-ND
Product Name RES 23.2 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 23.2 ohms 23.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers