Vishay Intertechnology, Inc. RES 2.4K OHM 1/8W .1% AXIAL RNC55H2401BSRSL

Description
RES 2.4Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.4Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.4K OHM 1/8W .1% AXIAL - RNC55H2401BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.4K OHM 1/8W .1% AXIAL
RNC55H2401BSRSL
RES 2.4K OHM 1/8W .1% AXIAL RNC55H2401BSRSL
RES 2.4Kohm 1/8W .1% AXIAL

RES 2.4Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2401BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2401BSRSL-ND
Through Hole Resistors RNC55H2401BSRSL-ND
2.4 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.4 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H2401BSRSL RNC55H2401BSRSL-ND
Product Name RES 2.4K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1249348 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details