Xoxide 10 inch 90 Degree SATA III Cable - UV Blue 70760

Description
Upgrade your ugly Serial ATA cables and get the length you need with our 10" UV Blue SATA III cables! These SATA III Cables feature a durable 90 degree metal latching connectors and with hot swap capability. Now with up to a 6Gbps SATA III transfer rate with backwards compatibility with SATA I & II, your computer will reach those blazing data transfer speeds you are shooting for! Features: Connector 1: 90 degree Connector 2: 90 degree Support up to 6Gbps SATA III and is backwards compatible with SATA I & II Metal latch fastener Hot-plugging capability Two power saving modes: partial and slumber Overlapping (commands) Tagged command queuing Seven-wire data cable. Connectors measure just 8 mm wide
Description
Upgrade your ugly Serial ATA cables and get the length you need with our 10" UV Blue SATA III cables! These SATA III Cables feature a durable 90 degree metal latching connectors and with hot swap capability. Now with up to a 6Gbps SATA III transfer rate with backwards compatibility with SATA I & II, your computer will reach those blazing data transfer speeds you are shooting for! Features: Connector 1: 90 degree Connector 2: 90 degree Support up to 6Gbps SATA III and is backwards compatible with SATA I & II Metal latch fastener Hot-plugging capability Two power saving modes: partial and slumber Overlapping (commands) Tagged command queuing Seven-wire data cable. Connectors measure just 8 mm wide

Suppliers

Company
Product
Description
Supplier Links
10 inch 90 Degree SATA III Cable - UV Blue - 70760 - Xoxide
Malvern, PA, USA
10 inch 90 Degree SATA III Cable - UV Blue
70760
10 inch 90 Degree SATA III Cable - UV Blue 70760
Upgrade your ugly Serial ATA cables and get the length you need with our 10" UV Blue SATA III cables! These SATA III Cables feature a durable 90 degree metal latching connectors and with hot swap capability. Now with up to a 6Gbps SATA III transfer rate with backwards compatibility with SATA I & II, your computer will reach those blazing data transfer speeds you are shooting for! Features: Connector 1: 90 degree Connector 2: 90 degree Support up to 6Gbps SATA III and is backwards compatible with SATA I & II Metal latch fastener Hot-plugging capability Two power saving modes: partial and slumber Overlapping (commands) Tagged command queuing Seven-wire data cable. Connectors measure just 8 mm wide

Upgrade your ugly Serial ATA cables and get the length you need with our 10" UV Blue SATA III cables! These SATA III Cables feature a durable 90 degree metal latching connectors and with hot swap capability. Now with up to a 6Gbps SATA III transfer rate with backwards compatibility with SATA I & II, your computer will reach those blazing data transfer speeds you are shooting for!
Features:

  • Connector 1: 90 degree
  • Connector 2: 90 degree
  • Support up to 6Gbps SATA III and is backwards compatible with SATA I & II
  • Metal latch fastener
  • Hot-plugging capability
  • Two power saving modes: partial and slumber
  • Overlapping (commands)
  • Tagged command queuing
  • Seven-wire data cable. Connectors measure just 8 mm wide
Supplier's Site

Technical Specifications

  Xoxide
Product Category Computer Cables
Product Number 70760
Product Name 10 inch 90 Degree SATA III Cable - UV Blue
Unlock Full Specs
to access all available technical data

Similar Products

USB2422 - USB 2.0 Cable - USB2422 - PIC Wire & Cable
Specs
Product Category Cable
Product Type USB; Serial
Cable Type Twisted Pair
View Details
MINI-SAS HD CABLES INTERNAL - 10077488-N0515ADLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Category Cable Assembly
Product Type SAS Cable
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable Assembly
Application Camera / Imaging (optional feature); Networking (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
USB 2.0 A Male to USB 2.0 A Male, Black color, 28/24AWG, 1M Length - 3021059-01M - Qualtek Electronics Corp.
Specs
Product Category Cable Assembly
Product Type USB
View Details
3 suppliers