Xoxide 10 inch 90 Degree SATA III Cable - UV Green 70761

Description
Upgrade your ugly Serial ATA cables and get the length you need with our 10" UV Green SATA III cables! These SATA III Cables feature a durable 90 degree metal latching connectors and with hot swap capability. Now with up to a 6Gbps SATA III transfer rate with backwards compatibility with SATA I & II, your computer will reach those blazing data transfer speeds you are shooting for! Features: Connector 1: 90 degree Connector 2: 90 degree Support up to 6Gbps SATA III and is backwards compatible with SATA I & II Metal latch fastener Hot-plugging capability Two power saving modes: partial and slumber Overlapping (commands) Tagged command queuing Seven-wire data cable. Connectors measure just 8 mm wide
Description
Upgrade your ugly Serial ATA cables and get the length you need with our 10" UV Green SATA III cables! These SATA III Cables feature a durable 90 degree metal latching connectors and with hot swap capability. Now with up to a 6Gbps SATA III transfer rate with backwards compatibility with SATA I & II, your computer will reach those blazing data transfer speeds you are shooting for! Features: Connector 1: 90 degree Connector 2: 90 degree Support up to 6Gbps SATA III and is backwards compatible with SATA I & II Metal latch fastener Hot-plugging capability Two power saving modes: partial and slumber Overlapping (commands) Tagged command queuing Seven-wire data cable. Connectors measure just 8 mm wide

Suppliers

Company
Product
Description
Supplier Links
10 inch 90 Degree SATA III Cable - UV Green - 70761 - Xoxide
Malvern, PA, USA
10 inch 90 Degree SATA III Cable - UV Green
70761
10 inch 90 Degree SATA III Cable - UV Green 70761
Upgrade your ugly Serial ATA cables and get the length you need with our 10" UV Green SATA III cables! These SATA III Cables feature a durable 90 degree metal latching connectors and with hot swap capability. Now with up to a 6Gbps SATA III transfer rate with backwards compatibility with SATA I & II, your computer will reach those blazing data transfer speeds you are shooting for! Features: Connector 1: 90 degree Connector 2: 90 degree Support up to 6Gbps SATA III and is backwards compatible with SATA I & II Metal latch fastener Hot-plugging capability Two power saving modes: partial and slumber Overlapping (commands) Tagged command queuing Seven-wire data cable. Connectors measure just 8 mm wide

Upgrade your ugly Serial ATA cables and get the length you need with our 10" UV Green SATA III cables! These SATA III Cables feature a durable 90 degree metal latching connectors and with hot swap capability. Now with up to a 6Gbps SATA III transfer rate with backwards compatibility with SATA I & II, your computer will reach those blazing data transfer speeds you are shooting for!
Features:

  • Connector 1: 90 degree
  • Connector 2: 90 degree
  • Support up to 6Gbps SATA III and is backwards compatible with SATA I & II
  • Metal latch fastener
  • Hot-plugging capability
  • Two power saving modes: partial and slumber
  • Overlapping (commands)
  • Tagged command queuing
  • Seven-wire data cable. Connectors measure just 8 mm wide
Supplier's Site

Technical Specifications

  Xoxide
Product Category Computer Cables
Product Number 70761
Product Name 10 inch 90 Degree SATA III Cable - UV Green
Unlock Full Specs
to access all available technical data

Similar Products

USB 2.0 A Male to USB 2.0 Micro B Male Right Angle, White color, 28/24AWG, 10FT Length - 3021089-10 - Qualtek Electronics Corp.
Specs
Product Category Cable Assembly
Product Type USB
View Details
3 suppliers
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Application Audio; Camera / Imaging; Networking; Video
Product Type CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
View Details
USB Cables - 179931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Product Type USB
Standards / Certifications RoHS
View Details
SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Product Category Cable Assembly
Application Networking
Product Type SFP+ Cable
View Details