Xoxide Linchi USB 2.0 to SATA/IDE Cable 32022

Description
Forget bulky enclosures! This cable will allow you to use any SATA or IDE device through just your USB port--with no bulky boxes to worry about! Features USB2.0 interface, 480Mbps high speed data transfer rate, 52x CD-ROM supported 2.5in./3.5in. SATA and IDE Hard-disk, CD-ROM, DVD-ROM , CD-RW, Combo device, DVD-RW supported Plug and Play AC power can be used with input voltage AC 90v-264v Support Windows 98SE, Windows 2000, Windows me, Windows XP, Mac OS Under Windows 2000/Me/XP, no driver needed
Description
Forget bulky enclosures! This cable will allow you to use any SATA or IDE device through just your USB port--with no bulky boxes to worry about! Features USB2.0 interface, 480Mbps high speed data transfer rate, 52x CD-ROM supported 2.5in./3.5in. SATA and IDE Hard-disk, CD-ROM, DVD-ROM , CD-RW, Combo device, DVD-RW supported Plug and Play AC power can be used with input voltage AC 90v-264v Support Windows 98SE, Windows 2000, Windows me, Windows XP, Mac OS Under Windows 2000/Me/XP, no driver needed

Suppliers

Company
Product
Description
Supplier Links
Linchi USB 2.0 to SATA/IDE Cable - 32022 - Xoxide
Malvern, PA, USA
Linchi USB 2.0 to SATA/IDE Cable
32022
Linchi USB 2.0 to SATA/IDE Cable 32022
Forget bulky enclosures! This cable will allow you to use any SATA or IDE device through just your USB port--with no bulky boxes to worry about! Features USB2.0 interface, 480Mbps high speed data transfer rate, 52x CD-ROM supported 2.5in./3.5in. SATA and IDE Hard-disk, CD-ROM, DVD-ROM , CD-RW, Combo device, DVD-RW supported Plug and Play AC power can be used with input voltage AC 90v-264v Support Windows 98SE, Windows 2000, Windows me, Windows XP, Mac OS Under Windows 2000/Me/XP, no driver needed

Forget bulky enclosures! This cable will allow you to use any SATA or IDE device through just your USB port--with no bulky boxes to worry about!
Features

  • USB2.0 interface, 480Mbps high speed data transfer rate, 52x CD-ROM supported
  • 2.5in./3.5in. SATA and IDE Hard-disk, CD-ROM, DVD-ROM , CD-RW, Combo device, DVD-RW supported
  • Plug and Play
  • AC power can be used with input voltage AC 90v-264v
  • Support Windows 98SE, Windows 2000, Windows me, Windows XP, Mac OS
  • Under Windows 2000/Me/XP, no driver needed
Supplier's Site

Technical Specifications

  Xoxide
Product Category Computer Cables
Product Number 32022
Product Name Linchi USB 2.0 to SATA/IDE Cable
Unlock Full Specs
to access all available technical data

Similar Products

F20424 - Fiber Channel Cable (1 Data Pair) - F20424 - PIC Wire & Cable
Specs
Product Category Cable
View Details
MINI-SAS HD CABLES INTERNAL - 10077488-N0515ADLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Category Cable Assembly
Product Type SAS Cable
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable Assembly
Application Camera / Imaging (optional feature); Networking (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
USB 2.0 A Male to USB 2.0 Mini B Male Up Angle, White color, 28/24AWG, 3FT Length - 3021081-03 - Qualtek Electronics Corp.
Specs
Product Category Cable Assembly
Product Type USB
View Details
3 suppliers