Xoxide 18in Serial ATA III Cable - Silver 17937

Description
Upgrade your ugly Serial ATA cables and get the length you need with our 18in Silver SATA III cables! These SATA III Cables feature durable 180 degree metal latching connectors and with hot swap capability. Now with up to a 6Gbps SATA III transfer rate with backwards compatibility with SATA I & II, your computer will reach those blazing data transfer speeds you are shooting for! Features: Connector 1: Straight 180 degree Connector 2: Straight 180 degree Support up to 6Gbps SATA III and is backwards compatible with SATA I & II Metal latch fastener Hot-plugging capability Two power saving modes: partial and slumber Overlapping (commands) Tagged command queuing Seven-wire data cable. Connectors measure just 8 mm wide System and other requirements
Description
Upgrade your ugly Serial ATA cables and get the length you need with our 18in Silver SATA III cables! These SATA III Cables feature durable 180 degree metal latching connectors and with hot swap capability. Now with up to a 6Gbps SATA III transfer rate with backwards compatibility with SATA I & II, your computer will reach those blazing data transfer speeds you are shooting for! Features: Connector 1: Straight 180 degree Connector 2: Straight 180 degree Support up to 6Gbps SATA III and is backwards compatible with SATA I & II Metal latch fastener Hot-plugging capability Two power saving modes: partial and slumber Overlapping (commands) Tagged command queuing Seven-wire data cable. Connectors measure just 8 mm wide System and other requirements

Suppliers

Company
Product
Description
Supplier Links
18in Serial ATA III Cable - Silver - 17937 - Xoxide
Malvern, PA, USA
18in Serial ATA III Cable - Silver
17937
18in Serial ATA III Cable - Silver 17937
Upgrade your ugly Serial ATA cables and get the length you need with our 18in Silver SATA III cables! These SATA III Cables feature durable 180 degree metal latching connectors and with hot swap capability. Now with up to a 6Gbps SATA III transfer rate with backwards compatibility with SATA I & II, your computer will reach those blazing data transfer speeds you are shooting for! Features: Connector 1: Straight 180 degree Connector 2: Straight 180 degree Support up to 6Gbps SATA III and is backwards compatible with SATA I & II Metal latch fastener Hot-plugging capability Two power saving modes: partial and slumber Overlapping (commands) Tagged command queuing Seven-wire data cable. Connectors measure just 8 mm wide System and other requirements

Upgrade your ugly Serial ATA cables and get the length you need with our 18in Silver SATA III cables! These SATA III Cables feature durable 180 degree metal latching connectors and with hot swap capability. Now with up to a 6Gbps SATA III transfer rate with backwards compatibility with SATA I & II, your computer will reach those blazing data transfer speeds you are shooting for!
Features:

  • Connector 1: Straight 180 degree
  • Connector 2: Straight 180 degree
  • Support up to 6Gbps SATA III and is backwards compatible with SATA I & II
  • Metal latch fastener
  • Hot-plugging capability
  • Two power saving modes: partial and slumber
  • Overlapping (commands)
  • Tagged command queuing
  • Seven-wire data cable. Connectors measure just 8 mm wide
  • System and other requirements
Supplier's Site

Technical Specifications

  Xoxide
Product Category Computer Cables
Product Number 17937
Product Name 18in Serial ATA III Cable - Silver
Unlock Full Specs
to access all available technical data

Similar Products

USB2624 - USB 2.0 Cable - USB2624 - PIC Wire & Cable
Specs
Product Category Cable
Product Type USB; Serial
Cable Type Twisted Pair
View Details
MINI-SAS HD CABLES INTERNAL - 10077488-N0515ADLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Category Cable Assembly
Product Type SAS Cable
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable Assembly
Application Camera / Imaging (optional feature); Networking (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
USB 2.0 A Male to USB 2.0 A Male, Black color, 28/24AWG, 3M Length - 3021061-03M - Qualtek Electronics Corp.
Specs
Product Category Cable Assembly
Product Type USB
View Details
3 suppliers