Xoxide Flexiglow 6' USB A/B LED Flash Cables - Green 14911

Description
Our new Flash Cable Series is designed to provide you with optimum, error-free high speed performance. This range includes USB 2.0 A-B and Firewire Flash Cables. Each of these cables have a special, low-power, super-bright LED that lights up the connector plugs. Using the latest technology of Quad Shielding Construction and Signal Exact Twist, guarantees high speed data transmission with reduced electromagnetic interference. Perfect for easily locating the right connection point whenever you need it, the Flexiglow Flash Series brings a whole new meaning to the brilliance of Plug-and-Play simplicity. Features: Illuminated cable plugs that flash when data is transfered Patented strain relief cable Plug and play Specification: Length 1.8m Color Green Package Content: 1 x 1.8m USB 2.0 A-B or x 1.8m firewire (6p-6p)/(6p-4p)
Description
Our new Flash Cable Series is designed to provide you with optimum, error-free high speed performance. This range includes USB 2.0 A-B and Firewire Flash Cables. Each of these cables have a special, low-power, super-bright LED that lights up the connector plugs. Using the latest technology of Quad Shielding Construction and Signal Exact Twist, guarantees high speed data transmission with reduced electromagnetic interference. Perfect for easily locating the right connection point whenever you need it, the Flexiglow Flash Series brings a whole new meaning to the brilliance of Plug-and-Play simplicity. Features: Illuminated cable plugs that flash when data is transfered Patented strain relief cable Plug and play Specification: Length 1.8m Color Green Package Content: 1 x 1.8m USB 2.0 A-B or x 1.8m firewire (6p-6p)/(6p-4p)

Suppliers

Company
Product
Description
Supplier Links
Flexiglow 6' USB A/B LED Flash Cables - Green - 14911 - Xoxide
Malvern, PA, USA
Flexiglow 6' USB A/B LED Flash Cables - Green
14911
Flexiglow 6' USB A/B LED Flash Cables - Green 14911
Our new Flash Cable Series is designed to provide you with optimum, error-free high speed performance. This range includes USB 2.0 A-B and Firewire Flash Cables. Each of these cables have a special, low-power, super-bright LED that lights up the connector plugs. Using the latest technology of Quad Shielding Construction and Signal Exact Twist, guarantees high speed data transmission with reduced electromagnetic interference. Perfect for easily locating the right connection point whenever you need it, the Flexiglow Flash Series brings a whole new meaning to the brilliance of Plug-and-Play simplicity. Features: Illuminated cable plugs that flash when data is transfered Patented strain relief cable Plug and play Specification: Length 1.8m Color Green Package Content: 1 x 1.8m USB 2.0 A-B or x 1.8m firewire (6p-6p)/(6p-4p)

Our new Flash Cable Series is designed to provide you with optimum, error-free high speed performance. This range includes USB 2.0 A-B and Firewire Flash Cables. Each of these cables have a special, low-power, super-bright LED that lights up the connector plugs.
Using the latest technology of Quad Shielding Construction and Signal Exact Twist, guarantees high speed data transmission with reduced electromagnetic interference.
Perfect for easily locating the right connection point whenever you need it, the Flexiglow Flash Series brings a whole new meaning to the brilliance of Plug-and-Play simplicity.
Features:

  • Illuminated cable plugs that flash when data is transfered
  • Patented strain relief cable
  • Plug and play
    Specification:
    Length1.8m
    ColorGreen

    Package Content:
  • 1 x 1.8m USB 2.0 A-B
    or
  • x 1.8m firewire (6p-6p)/(6p-4p)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Computer Cables
Product Number 14911
Product Name Flexiglow 6' USB A/B LED Flash Cables - Green
Unlock Full Specs
to access all available technical data

Similar Products

F20424 - Fiber Channel Cable (1 Data Pair) - F20424 - PIC Wire & Cable
Specs
Product Category Cable
View Details
MINI-SAS HD CABLES INTERNAL - 10077488-N0515ADLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Category Cable Assembly
Product Type SAS Cable
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable Assembly
Application Camera / Imaging (optional feature); Networking (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
USB 2.0 A Male to USB 2.0 Mini B Male, Black color, 26/24AWG, 16FT Length - 3021021-16 - Qualtek Electronics Corp.
Specs
Product Category Cable Assembly
Product Type USB
View Details
4 suppliers