Xoxide 3:1 Smart Shrink Cable Heatshrink- 24mm (1 Inch) - Blue 70294

Description
Mod/smart Exclusive 3 to 1 Expandable Heatshrink is the professionals simple yet stylish solution for finishing and protecting your cables. This innovative product is ideal when trying to harness, jacket, or identify cables and electric to create the finished look you desire. Specifications: 3:1 High Shrink Ratio Flame Retardant Inside Diameter before Shrink: 0.1181" (min) Inside Diameter After Shrink: 0.040" (max) Material: Polyolefin Heat resistance and flexibility: Crack free Shrink Temperature: 90C (nominal) Note: mod/smart heatshrink priced and sold by the Foot
Description
Mod/smart Exclusive 3 to 1 Expandable Heatshrink is the professionals simple yet stylish solution for finishing and protecting your cables. This innovative product is ideal when trying to harness, jacket, or identify cables and electric to create the finished look you desire. Specifications: 3:1 High Shrink Ratio Flame Retardant Inside Diameter before Shrink: 0.1181" (min) Inside Diameter After Shrink: 0.040" (max) Material: Polyolefin Heat resistance and flexibility: Crack free Shrink Temperature: 90C (nominal) Note: mod/smart heatshrink priced and sold by the Foot

Suppliers

Company
Product
Description
Supplier Links
3:1 Smart Shrink Cable Heatshrink- 24mm (1 Inch) - Blue - 70294 - Xoxide
Malvern, PA, USA
3:1 Smart Shrink Cable Heatshrink- 24mm (1 Inch) - Blue
70294
3:1 Smart Shrink Cable Heatshrink- 24mm (1 Inch) - Blue 70294
Mod/smart Exclusive 3 to 1 Expandable Heatshrink is the professionals simple yet stylish solution for finishing and protecting your cables. This innovative product is ideal when trying to harness, jacket, or identify cables and electric to create the finished look you desire. Specifications: 3:1 High Shrink Ratio Flame Retardant Inside Diameter before Shrink: 0.1181" (min) Inside Diameter After Shrink: 0.040" (max) Material: Polyolefin Heat resistance and flexibility: Crack free Shrink Temperature: 90C (nominal) Note: mod/smart heatshrink priced and sold by the Foot

Mod/smart Exclusive 3 to 1 Expandable Heatshrink is the professionals simple yet stylish solution for finishing and protecting your cables. This innovative product is ideal when trying to harness, jacket, or identify cables and electric to create the finished look you desire.
Specifications:

  • 3:1 High Shrink Ratio
  • Flame Retardant
  • Inside Diameter before Shrink: 0.1181" (min)
  • Inside Diameter After Shrink: 0.040" (max)
  • Material: Polyolefin
  • Heat resistance and flexibility: Crack free
  • Shrink Temperature: 90C (nominal)

Note: mod/smart heatshrink priced and sold by the Foot

Supplier's Site

Technical Specifications

  Xoxide
Product Category Computer Cables
Product Number 70294
Product Name 3:1 Smart Shrink Cable Heatshrink- 24mm (1 Inch) - Blue
Unlock Full Specs
to access all available technical data

Similar Products

Cat 5e UTP, RJ45 to RJ45, Red color, 26AWG, 25FT Length - 1225046-25 - Qualtek Electronics Corp.
Specs
Product Category Cable Assembly
Product Type Patch
Cable Type Cat 5
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Application Audio; Camera / Imaging; Networking; Video
Product Type CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
View Details
Parallel Cables - 1828807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Product Type Parallel
Standards / Certifications RoHS
View Details
Flexible Flat Cables -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Category Cable Assembly
Application Panel PC, Human Machine Interface, Handheld Scanner, Barcode Reader, Point of Sale, Vehicle Computer
Cable Type Flat Cable
View Details