Xoxide 10 inch SATA III Cable - UV Red 70759

Description
Upgrade your ugly Serial ATA cables and get the length you need with our 10" UV Red SATA III cables! These SATA III Cables feature a durable 180 degree metal latching connectors and with hot swap capability. Now with up to a 6Gbps SATA III transfer rate with backwards compatibility with SATA I & II, your computer will reach those blazing data transfer speeds you are shooting for! Features: Connector 1: Straight 180 degree Connector 2: Straight 180 degree Support up to 6Gbps SATA III and is backwards compatible with SATA I & II Metal latch fastener Hot-plugging capability Two power saving modes: partial and slumber Overlapping (commands) Tagged command queuing Seven-wire data cable. Connectors measure just 8 mm wide
Description
Upgrade your ugly Serial ATA cables and get the length you need with our 10" UV Red SATA III cables! These SATA III Cables feature a durable 180 degree metal latching connectors and with hot swap capability. Now with up to a 6Gbps SATA III transfer rate with backwards compatibility with SATA I & II, your computer will reach those blazing data transfer speeds you are shooting for! Features: Connector 1: Straight 180 degree Connector 2: Straight 180 degree Support up to 6Gbps SATA III and is backwards compatible with SATA I & II Metal latch fastener Hot-plugging capability Two power saving modes: partial and slumber Overlapping (commands) Tagged command queuing Seven-wire data cable. Connectors measure just 8 mm wide

Suppliers

Company
Product
Description
Supplier Links
10 inch SATA III Cable - UV Red - 70759 - Xoxide
Malvern, PA, USA
10 inch SATA III Cable - UV Red
70759
10 inch SATA III Cable - UV Red 70759
Upgrade your ugly Serial ATA cables and get the length you need with our 10" UV Red SATA III cables! These SATA III Cables feature a durable 180 degree metal latching connectors and with hot swap capability. Now with up to a 6Gbps SATA III transfer rate with backwards compatibility with SATA I & II, your computer will reach those blazing data transfer speeds you are shooting for! Features: Connector 1: Straight 180 degree Connector 2: Straight 180 degree Support up to 6Gbps SATA III and is backwards compatible with SATA I & II Metal latch fastener Hot-plugging capability Two power saving modes: partial and slumber Overlapping (commands) Tagged command queuing Seven-wire data cable. Connectors measure just 8 mm wide

Upgrade your ugly Serial ATA cables and get the length you need with our 10" UV Red SATA III cables! These SATA III Cables feature a durable 180 degree metal latching connectors and with hot swap capability. Now with up to a 6Gbps SATA III transfer rate with backwards compatibility with SATA I & II, your computer will reach those blazing data transfer speeds you are shooting for!
Features:

  • Connector 1: Straight 180 degree
  • Connector 2: Straight 180 degree
  • Support up to 6Gbps SATA III and is backwards compatible with SATA I & II
  • Metal latch fastener
  • Hot-plugging capability
  • Two power saving modes: partial and slumber
  • Overlapping (commands)
  • Tagged command queuing
  • Seven-wire data cable. Connectors measure just 8 mm wide
Supplier's Site

Technical Specifications

  Xoxide
Product Category Computer Cables
Product Number 70759
Product Name 10 inch SATA III Cable - UV Red
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Cable, 600V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Product Type Monitor
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Application Audio; Camera / Imaging; Networking; Video
Product Type CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
View Details
Intercom / Computer / Audio Cable, Unshielded - 3014 - BRIM Electronics, Inc.
Specs
Product Category Cable
Application Audio; Telecommunications
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
USB 2.0 A Female to USB 2.0 Micro B Male, White color, 28/28AWG, 0.5M Length - 3021070-005M - Qualtek Electronics Corp.
Specs
Product Category Cable Assembly
Product Type USB
View Details
3 suppliers