Xoxide Gelid PWM Y Cable 70708

Description
The PWM signal input from the mainboard is used to control a series of connected PWM fans for optimal performance in noise and cooling. Features Connect 2 PWM fans to your mainboard's CPU socket. Use multiple Y cables to connect a series of up to 5 PWM fans and provide as much extra cooling as desired.Connect 2 GELID fans to your mainboard's CPU socket. Use the GELID PWM Y cables to connect a series of up to 5 PWM fans and provide as much extra cooling as desired. Cable Length (mm): 350 Connector: 2x4 pin Plug: 1x4 pin Power drawn into your CPU cooler is adjusted depending on its temperature. An idle CPU does not generate as much heat, requires less active cooling, and hence slower fan speeds will be sufficient. Further this also reduces the overall ambient noise of your PC and it's handled automatically with little risk to your PC components. While PWM fan controllers are very common in today's PC industry and available on most mainboards, there is often only one or two such PWM headers, reserved for the CPU and or the chipset fans. One way this excellent noise reduction idea can be extended to the numerous case fans inside a typical PC is by utilizing a GELID PWM Y Cable. The long cable provide enough length to reach any location in your case. Connect 2 GELID fans to your mainboard's CPU socket. Use the GELID PWM Y cables to connect a series of up to 5 PWM fans and provide as much extra cooling as desired. Cable Length (mm): 350 Connector: 2x4 pin Plug: 1x4 pin
Description
The PWM signal input from the mainboard is used to control a series of connected PWM fans for optimal performance in noise and cooling. Features Connect 2 PWM fans to your mainboard's CPU socket. Use multiple Y cables to connect a series of up to 5 PWM fans and provide as much extra cooling as desired.Connect 2 GELID fans to your mainboard's CPU socket. Use the GELID PWM Y cables to connect a series of up to 5 PWM fans and provide as much extra cooling as desired. Cable Length (mm): 350 Connector: 2x4 pin Plug: 1x4 pin Power drawn into your CPU cooler is adjusted depending on its temperature. An idle CPU does not generate as much heat, requires less active cooling, and hence slower fan speeds will be sufficient. Further this also reduces the overall ambient noise of your PC and it's handled automatically with little risk to your PC components. While PWM fan controllers are very common in today's PC industry and available on most mainboards, there is often only one or two such PWM headers, reserved for the CPU and or the chipset fans. One way this excellent noise reduction idea can be extended to the numerous case fans inside a typical PC is by utilizing a GELID PWM Y Cable. The long cable provide enough length to reach any location in your case. Connect 2 GELID fans to your mainboard's CPU socket. Use the GELID PWM Y cables to connect a series of up to 5 PWM fans and provide as much extra cooling as desired. Cable Length (mm): 350 Connector: 2x4 pin Plug: 1x4 pin

Suppliers

Company
Product
Description
Supplier Links
Gelid PWM Y Cable - 70708 - Xoxide
Malvern, PA, USA
Gelid PWM Y Cable
70708
Gelid PWM Y Cable 70708
The PWM signal input from the mainboard is used to control a series of connected PWM fans for optimal performance in noise and cooling. Features Connect 2 PWM fans to your mainboard's CPU socket. Use multiple Y cables to connect a series of up to 5 PWM fans and provide as much extra cooling as desired.Connect 2 GELID fans to your mainboard's CPU socket. Use the GELID PWM Y cables to connect a series of up to 5 PWM fans and provide as much extra cooling as desired. Cable Length (mm): 350 Connector: 2x4 pin Plug: 1x4 pin Power drawn into your CPU cooler is adjusted depending on its temperature. An idle CPU does not generate as much heat, requires less active cooling, and hence slower fan speeds will be sufficient. Further this also reduces the overall ambient noise of your PC and it's handled automatically with little risk to your PC components. While PWM fan controllers are very common in today's PC industry and available on most mainboards, there is often only one or two such PWM headers, reserved for the CPU and or the chipset fans. One way this excellent noise reduction idea can be extended to the numerous case fans inside a typical PC is by utilizing a GELID PWM Y Cable. The long cable provide enough length to reach any location in your case. Connect 2 GELID fans to your mainboard's CPU socket. Use the GELID PWM Y cables to connect a series of up to 5 PWM fans and provide as much extra cooling as desired. Cable Length (mm): 350 Connector: 2x4 pin Plug: 1x4 pin

The PWM signal input from the mainboard is used to control a series of connected PWM fans for optimal performance in noise and cooling.
Features
Connect 2 PWM fans to your mainboard's CPU socket. Use multiple Y cables to connect a series of up to 5 PWM fans and provide as much extra cooling as desired.Connect 2 GELID fans to your mainboard's CPU socket.
Use the GELID PWM Y cables to connect a series of up to 5 PWM fans and provide as much extra cooling as desired. Cable Length (mm): 350 Connector: 2x4 pin Plug: 1x4 pin
Power drawn into your CPU cooler is adjusted depending on its temperature. An idle CPU does not generate as much heat, requires less active cooling, and hence slower fan speeds will be sufficient. Further this also reduces the overall ambient noise of your PC and it's handled automatically with little risk to your PC components.
While PWM fan controllers are very common in today's PC industry and available on most mainboards, there is often only one or two such PWM headers, reserved for the CPU and or the chipset fans. One way this excellent noise reduction idea can be extended to the numerous case fans inside a typical PC is by utilizing a GELID PWM Y Cable.
The long cable provide enough length to reach any location in your case.
Connect 2 GELID fans to your mainboard's CPU socket.
Use the GELID PWM Y cables to connect a series of up to 5 PWM fans and provide as much extra cooling as desired.
Cable Length (mm): 350
Connector: 2x4 pin
Plug: 1x4 pin

Supplier's Site

Technical Specifications

  Xoxide
Product Category Computer Cables
Product Number 70708
Product Name Gelid PWM Y Cable
Unlock Full Specs
to access all available technical data

Similar Products

USB2422 - USB 2.0 Cable - USB2422 - PIC Wire & Cable
Specs
Product Category Cable
Product Type USB; Serial
Cable Type Twisted Pair
View Details
MINI-SAS HD CABLES INTERNAL - 10077488-N0515ADLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Category Cable Assembly
Product Type SAS Cable
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable Assembly
Application Camera / Imaging (optional feature); Networking (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
USB 2.0 A Male to USB 2.0 B Male, White color, 28/26AWG, 6FT Length - 3021062-06 - Qualtek Electronics Corp.
Specs
Product Category Cable Assembly
Product Type USB
View Details
3 suppliers